TE Connectivity Toggle Switch; Switch Operation Alcoswitch Te Connectivity MTA-306D

Description
TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Through Hole; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: No
Description
TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Through Hole; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch; Switch Operation Alcoswitch Te Connectivity - 61F1250 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch; Switch Operation Alcoswitch Te Connectivity
61F1250
Toggle Switch; Switch Operation Alcoswitch Te Connectivity 61F1250
TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Through Hole; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: No

TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Through Hole; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 61F1250
Product Name Toggle Switch; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Switches - 2-1825136-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switches - 2300-A11AP-GA - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TAX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details