TE Connectivity ™ OEM Parts - OEM Parts (M - N) - MT78755 MT78755

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974460-MT78755 Number of Positions: 8 Color: Black Termination: Screw Voltage Rating: 240 V Current Rating: 10 A Number of Contacts: 8 Gender: Female Length: 75 mm Approvals: CSA, UL Voltage: 240 V Orientation: Straight Number of Poles: 2 Number of Pins: 8 Width: 62 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Depth: 38 mm Lead Free: Yes Mount: DIN Rail RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (AC): 240 V Max Voltage Rating (AC): 240 V Voltage Rating (DC): 240 V REACH SVHC: Unknown ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974460-MT78755 Number of Positions: 8 Color: Black Termination: Screw Voltage Rating: 240 V Current Rating: 10 A Number of Contacts: 8 Gender: Female Length: 75 mm Approvals: CSA, UL Voltage: 240 V Orientation: Straight Number of Poles: 2 Number of Pins: 8 Width: 62 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Depth: 38 mm Lead Free: Yes Mount: DIN Rail RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (AC): 240 V Max Voltage Rating (AC): 240 V Voltage Rating (DC): 240 V REACH SVHC: Unknown ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MT78755 - 974460-MT78755 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MT78755
974460-MT78755
OEM Parts - OEM Parts (M - N) - MT78755 974460-MT78755
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974460-MT78755 Number of Positions: 8 Color: Black Termination: Screw Voltage Rating: 240 V Current Rating: 10 A Number of Contacts: 8 Gender: Female Length: 75 mm Approvals: CSA, UL Voltage: 240 V Orientation: Straight Number of Poles: 2 Number of Pins: 8 Width: 62 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Depth: 38 mm Lead Free: Yes Mount: DIN Rail RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (AC): 240 V Max Voltage Rating (AC): 240 V Voltage Rating (DC): 240 V REACH SVHC: Unknown ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974460-MT78755
Number of Positions: 8
Color: Black
Termination: Screw
Voltage Rating: 240 V
Current Rating: 10 A
Number of Contacts: 8
Gender: Female
Length: 75 mm
Approvals: CSA, UL
Voltage: 240 V
Orientation: Straight
Number of Poles: 2
Number of Pins: 8
Width: 62 mm
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 38 mm
Lead Free: Yes
Mount: DIN Rail
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Voltage Rating (AC): 240 V
Max Voltage Rating (AC): 240 V
Voltage Rating (DC): 240 V
REACH SVHC: Unknown
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 974460-MT78755
Product Name OEM Parts - OEM Parts (M - N) - MT78755
Unlock Full Specs
to access all available technical data