TE Connectivity Relay Sockets & Hardware MT78755

Description
Relay Sockets & Hardware 125 VDC, 2 FORM C DPDT,2/CO,TIME DELAY
Datasheet
Description
Relay Sockets & Hardware 125 VDC, 2 FORM C DPDT,2/CO,TIME DELAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Relay Sockets & Hardware
MT78755
Relay Sockets & Hardware MT78755
Relay Sockets & Hardware 125 VDC, 2 FORM C DPDT,2/CO,TIME DELAY

Relay Sockets & Hardware 125 VDC, 2 FORM C DPDT,2/CO,TIME DELAY

Buy Now Datasheet
Relay Socket; Socket Mounting Schrack Te Connectivity - 92C1660 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Schrack Te Connectivity
92C1660
Relay Socket; Socket Mounting Schrack Te Connectivity 92C1660
Relay Socket; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:MT Series; Accessory Type:Relay Socket RoHS Compliant: Yes

Relay Socket; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:MT Series; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number MT78755 92C1660
Product Name Relay Sockets & Hardware Relay Socket; Socket Mounting Schrack Te Connectivity
Number of Pins/Blades 8-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2254629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 8-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/7 Pin - SMT1-7P-BL60 - JC Cherry, Inc.
Specs
Mounting Style Surface
Terminal Type Solder
Number of Pins/Blades 7-Pin/Blade
View Details