MT78 745 is an 8-pin DIN-rail socket with screw-type terminals for use with MT2 relays, rated for 240 VAC and 10 A, with a dielectric strength of 2500 Vrms between coil and contact circuits and 1500 Vrms between open contact circuits. It meets IEC 61810-1, supports a rated insulation voltage of 250 V, and operates within an ambient temperature range of -20 to +80°C. Terminals accept wire cross-sections of 2 × 2.5 mm², with a screw torque of 0.5 Nm (maximum 0.7 Nm). The socket complies with EU RoHS, ELV, China RoHS, REACH, and is halogen-free. Weight is 56 g, and packaging is in units of 25.
Relay Socket; For Use With:MT Series Relays; Socket Mounting:DIN Rail; Current Rating:10A; Socket Terminals:Screw; Voltage Rating:240V; No. of Pins:8 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 19P8104 |
| Product Name | Relay Socket; For Use With Schrack Te Connectivity |
| Approvals | RoHS |