Win Source Part Number: 1314440-MT78740
Category: Relays>Relay Sockets
Series: MT, SCHRACK
Type: Socket
Number of Positions: 11
Termination Style: Screw Terminal
Package: Bulk
For Use With/Related Products: MT, SCHRACK
Mounting Type: DIN Rail
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: MT78
Relay Sockets & Hardware Socket
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Relay Sockets | Relay Sockets | Relay Sockets |
| Product Number | PB870-ND | MT78740 | MT78740 |
| Product Name | Relay Sockets | Relays - Relay Sockets | Relay Sockets & Hardware |
| Mounting Style | DIN |