TE Connectivity Heat Shrink Tubing MT6000-3/16-X-SP

Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 4 to 1 Clear"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 4 to 1 Clear"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - MT6000-3/16-X-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
MT6000-3/16-X-SP-ND
Heat Shrink Tubing MT6000-3/16-X-SP-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 4 to 1 Clear"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 4 to 1 Clear"

Buy Now Datasheet
Heat Shrink Tubing, 4.75Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity - 89T2482 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity
89T2482
Heat Shrink Tubing, 4.75Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity 89T2482
HEAT SHRINK TUBING, 4.75MM ID, PO, TRANS; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, TRANS; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number MT6000-3/16-X-SP-ND 89T2482
Product Name Heat Shrink Tubing Heat Shrink Tubing, 4.75Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/8-01-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Connector sleeve - ZBV-10-9 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Steel
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details