TE Connectivity Heat Shrink Tubing, 9.53Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity MT5000-3/8-X-SP

Description
HEAT SHRINK TUBING, 9.53MM ID, PO, TRANS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:MT5000 Series RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 9.53MM ID, PO, TRANS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:MT5000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 9.53Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity - 43M6726 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.53Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity
43M6726
Heat Shrink Tubing, 9.53Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity 43M6726
HEAT SHRINK TUBING, 9.53MM ID, PO, TRANS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:MT5000 Series RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.53MM ID, PO, TRANS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:MT5000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 43M6726
Product Name Heat Shrink Tubing, 9.53Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 020207-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cable Sleeves - 1812015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details