General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
Win Source Part Number: 1316256-MT333024
Category: Relays>Power Relays, Over 2 Amps
Series: MT, SCHRACK
Termination Style: Plug In, 11 Pin (Octal)
Features: Lighted Indicator, Test Button
Package: Tray
Contact Form: 3PDT (3 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 475 Ohms
Coil Current: 50 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10 A
Switching Voltage: 400VAC - Max
Release Time: 10 ms
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: MT33
Product Status: Obsolete
MT333024 ROHS COMPLIANT: YES
RELAY GEN PURPOSE 3PDT 10A 24V
POWER RELAY, 3PDT, 10A, 240VAC, SOCKET; CONTACT CONFIGURATION:3PDT; COIL VOLTAGE:24VDC; CONTACT CURRENT:10A; PRODUCT RANGE:MT SERIES; RELAY MOUNTING:SOCKET; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:240V; RELAY TERMINALS:QUICK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | MT333024-ND | 1316256-MT333024 | 61J3581 | MT333024 | 48949916 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Mt333024 Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | Relay/Socket |
| Relay Type | General | ||||
| Mounting | Socketable | PCBoard; Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Triple Pole (TP) | ||||
| Throw | Double Throw | Double Throw | |||
| Features | Visual Indicator | Latching |