TE Connectivity Power Relays, Over 2 Amps MT328230

Description
General Purpose Relay 3PDT (3 Form C) 230VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 230VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2189-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2189-ND
Power Relays, Over 2 Amps PB2189-ND
General Purpose Relay 3PDT (3 Form C) 230VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 230VAC Coil Socketable

Buy Now Datasheet
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity - 52F891 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity
52F891
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity 52F891
RELAY, 3PDT, 250VAC, 10A; Contact Configuration:3PDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 250VAC, 10A; Contact Configuration:3PDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - MT328230 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
MT328230
Relays - Power Relays, Over 2 Amps MT328230
RELAY GEN PURPOSE 3PDT 10A 230V

RELAY GEN PURPOSE 3PDT 10A 230V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
MT328230
General Purpose Relays MT328230
General Purpose Relays 3FormC 3PDT 3C/O 230VAC

General Purpose Relays 3FormC 3PDT 3C/O 230VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB2189-ND 52F891 MT328230 MT328230
Product Name Power Relays, Over 2 Amps Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Panel; Panel Mount Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details