TE Connectivity Power Relays, Over 2 Amps MT328115

Description
General Purpose Relay 3PDT (3 Form C) 115VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 115VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1491-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1491-ND
Power Relays, Over 2 Amps PB1491-ND
General Purpose Relay 3PDT (3 Form C) 115VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 115VAC Coil Socketable

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - MT328115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
MT328115
Relays - Power Relays, Over 2 Amps MT328115
RELAY GEN PURPOSE 3PDT 10A 115V

RELAY GEN PURPOSE 3PDT 10A 115V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
MT328115
General Purpose Relays MT328115
General Purpose Relays 3PDT 10A 115VAC PWR MULTIMODE RELAY

General Purpose Relays 3PDT 10A 115VAC PWR MULTIMODE RELAY

Buy Now Datasheet
Power Relay, 3Pdt, 10A, 240Vac, Panel; Contact Configuration Schrack Te Connectivity - 15AC8438 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pdt, 10A, 240Vac, Panel; Contact Configuration Schrack Te Connectivity
15AC8438
Power Relay, 3Pdt, 10A, 240Vac, Panel; Contact Configuration Schrack Te Connectivity 15AC8438
POWER RELAY, 3PDT, 10A, 240VAC, PANEL; Contact Configuration:3PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Panel; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Quick RoHS Compliant: Yes

POWER RELAY, 3PDT, 10A, 240VAC, PANEL; Contact Configuration:3PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Panel; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Quick RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 48949907 - Radwell International
Willingboro, NJ, United States
Relay/Socket
48949907
Relay/Socket 48949907
DISCONTINUED BY MANUFACTURER, POWER RELAY, 3PDT, 10A, 240VAC, PANEL, PLUG-IN, SOCKET MOUNTING, SWITCHING: 400VAC, NON LATCHING OIL, COIL VOLTAGE: 115VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER RELAY, 3PDT, 10A, 240VAC, PANEL, PLUG-IN, SOCKET MOUNTING, SWITCHING: 400VAC, NON LATCHING OIL, COIL VOLTAGE: 115VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB1491-ND MT328115 MT328115 15AC8438 48949907
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, 3Pdt, 10A, 240Vac, Panel; Contact Configuration Schrack Te Connectivity Relay/Socket
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Panel; Panel
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF400N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details