TE Connectivity Power Relays, Over 2 Amps MT326230

Description
General Purpose Relay 3PDT (3 Form C) 230VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 230VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB869-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB869-ND
Power Relays, Over 2 Amps PB869-ND
General Purpose Relay 3PDT (3 Form C) 230VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 230VAC Coil Socketable

Buy Now Datasheet
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity - 28M8665 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity
28M8665
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity 28M8665
RELAY, 3PDT, 250VAC, 10A; Contact Configuration:3PDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 250VAC, 10A; Contact Configuration:3PDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
MT326230
General Purpose Relays MT326230
General Purpose Relays 3FormC 3PDT 3C/O 230VAC

General Purpose Relays 3FormC 3PDT 3C/O 230VAC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - MT326230 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
MT326230
Relays - Power Relays, Over 2 Amps MT326230
RELAY GEN PURPOSE 3PDT 10A 230V

RELAY GEN PURPOSE 3PDT 10A 230V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB869-ND 28M8665 MT326230 MT326230
Product Name Power Relays, Over 2 Amps Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Panel; Panel Mount Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-356 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 66.82 - Power relay 30A - 668290240600 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, cRUus, ukca
Operating Temp -40 to 158 F (-40 to 70 C)
NO 2
View Details
2 suppliers
Industrial Relay - 700-CF220V - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details