General Purpose Relay 3PDT (3 Form C) 48VAC Coil Socketable
RELAY GEN PURPOSE 3PDT 10A 48V
General Purpose Relays 3PDT 10A 48VDC POWER MULTIMODE RELAY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1490-ND | MT326048 | 16R5907 | MT326048 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Mt326048 Schrack Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | 48VAC | ||
| Poles | Triple Pole (TP) |