TE Connectivity Power Relays, Over 2 Amps MT326012

Description
General Purpose Relay 3PDT (3 Form C) 12VAC Coil Socketable
Request a Quote
Description
General Purpose Relay 3PDT (3 Form C) 12VAC Coil Socketable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT326012 is a multimode relay designed for general-purpose applications, featuring a contact configuration of 2 form C (CO) or 3 form C (CO) contacts. It operates with an AC coil voltage of 12VAC and has a rated current of 10A, with a maximum switching voltage of 400VAC. The relay has a mechanical endurance of 20 million operations for both DC and AC coils, ensuring long-term reliability. The insulation data indicates a dielectric strength of 2500Vrms between contact and coil, and 1500Vrms between open contacts. The relay is compliant with various standards, including VDE and UL, and is suitable for use in mechanical engineering and plant control applications. It operates effectively within an ambient temperature range of -40 to +50°C for AC coils. The MT326012 relay is packaged in units of 25 and features a plug-in terminal type for easy installation. Its robust design and compliance with environmental regulations make it a suitable choice for engineers seeking reliable relay solutions in their projects.

Datasheet Summary
Powered by GS/AI

The MT326012 is a multimode relay designed for general-purpose applications, featuring a contact configuration of 2 form C (CO) or 3 form C (CO) contacts. It operates with an AC coil voltage of 12VAC and has a rated current of 10A, with a maximum switching voltage of 400VAC. The relay has a mechanical endurance of 20 million operations for both DC and AC coils, ensuring long-term reliability. The insulation data indicates a dielectric strength of 2500Vrms between contact and coil, and 1500Vrms between open contacts. The relay is compliant with various standards, including VDE and UL, and is suitable for use in mechanical engineering and plant control applications. It operates effectively within an ambient temperature range of -40 to +50°C for AC coils. The MT326012 relay is packaged in units of 25 and features a plug-in terminal type for easy installation. Its robust design and compliance with environmental regulations make it a suitable choice for engineers seeking reliable relay solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2331-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2331-ND
Power Relays, Over 2 Amps PB2331-ND
General Purpose Relay 3PDT (3 Form C) 12VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 12VAC Coil Socketable

Buy Now Datasheet
Mt326012 Schrack Te Connectivity - 48M7466 - Newark, An Avnet Company
Chicago, IL, United States
Mt326012 Schrack Te Connectivity
48M7466
Mt326012 Schrack Te Connectivity 48M7466
MT326012

MT326012

Supplier's Site Datasheet
Mt326012 Rohs Compliant Schrack Te Connectivity - 08H1941 - Newark, An Avnet Company
Chicago, IL, United States
Mt326012 Rohs Compliant Schrack Te Connectivity
08H1941
Mt326012 Rohs Compliant Schrack Te Connectivity 08H1941
MT326012 ROHS COMPLIANT: YES

MT326012 ROHS COMPLIANT: YES

Supplier's Site
Relays - Power Relays, Over 2 Amps - MT326012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
MT326012
Relays - Power Relays, Over 2 Amps MT326012
RELAY GEN PURPOSE 3PDT 10A 12V

RELAY GEN PURPOSE 3PDT 10A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number PB2331-ND 48M7466 08H1941 MT326012
Product Name Power Relays, Over 2 Amps Mt326012 Schrack Te Connectivity Mt326012 Rohs Compliant Schrack Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415391-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details