TE Connectivity Power Relays, Over 2 Amps MT323220

Description
General Purpose Relay 3PDT (3 Form C) 220VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 220VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - MT323220-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
MT323220-ND
Power Relays, Over 2 Amps MT323220-ND
General Purpose Relay 3PDT (3 Form C) 220VDC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 220VDC Coil Socketable

Buy Now Datasheet
General Purpose Relays - MT323220 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
MT323220
General Purpose Relays MT323220
General Purpose Relays 3PDT 10A 220VDC PWR MULTIMODE RELAY

General Purpose Relays 3PDT 10A 220VDC PWR MULTIMODE RELAY

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
MT323220
Relays - Power Relays, Over 2 Amps MT323220
RELAY GEN PURPOSE 3PDT 10A 220V

RELAY GEN PURPOSE 3PDT 10A 220V

Supplier's Site
Mt323220 Rohs Compliant Schrack Te Connectivity - 08H1940 - Newark, An Avnet Company
Chicago, IL, United States
Mt323220 Rohs Compliant Schrack Te Connectivity
08H1940
Mt323220 Rohs Compliant Schrack Te Connectivity 08H1940
MT323220 ROHS COMPLIANT: YES

MT323220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number MT323220-ND MT323220 MT323220 08H1940
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Mt323220 Rohs Compliant Schrack Te Connectivity
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 38.11 - Relay Interface Module - 381170124050 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals IMQ-grande, EAC-1, CE-2, CSA, cRUus, ukca, RINA
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details