General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
Win Source Part Number: 1315096-MT3230C4
Category: Relays>Power Relays, Over 2 Amps
Series: MT, SCHRACK
Termination Style: Plug In, 11 Pin (Octal)
Features: Diode, Lighted Indicator, Test Button
Package: Tray
Contact Form: 3PDT (3 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 475 Ohms
Coil Current: 50 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10 A
Switching Voltage: 400VAC - Max
Release Time: 10 ms
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: MT32
Product Status: Obsolete
RELAY GEN PURPOSE 3PDT 10A 24V
General Purpose Relays 3PDT 10A 24VDC POWER MULTIMODE RELAY
POWER RELAY, 3PDT, 24VDC, 10A, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Quick RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1488-ND | 1315096-MT3230C4 | MT3230C4 | MT3230C4 | 17AH9207 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, 3Pdt, 24Vdc, 10A, Socket; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | General | |||
| Mounting | Socketable | PCBoard; Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Triple Pole (TP) | ||||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator | Latching |