TE Connectivity Power Relays, Over 2 Amps MT323024

Description
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2049-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2049-ND
Power Relays, Over 2 Amps PB2049-ND
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Relay, 3Pdt, 24Vdc, 10A, Socket; Contact Configuration Schrack Te Connectivity - 48M7463 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 24Vdc, 10A, Socket; Contact Configuration Schrack Te Connectivity
48M7463
Relay, 3Pdt, 24Vdc, 10A, Socket; Contact Configuration Schrack Te Connectivity 48M7463
RELAY, 3PDT, 24VDC, 10A, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 24VDC, 10A, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
MT323024
General Purpose Relays MT323024
General Purpose Relays FormC 3PDT 3C/O

General Purpose Relays FormC 3PDT 3C/O

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - MT323024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
MT323024
Relays - Power Relays, Over 2 Amps MT323024
RELAY GEN PURPOSE 3PDT 10A 24V

RELAY GEN PURPOSE 3PDT 10A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB2049-ND 48M7463 MT323024 MT323024
Product Name Power Relays, Over 2 Amps Relay, 3Pdt, 24Vdc, 10A, Socket; Contact Configuration Schrack Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 2042-3849 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Type 20.27 - Modular step relay 16A - 202782300000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Industrial Relay - 700-CFM220KL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details