General Purpose Relay 3PDT (3 Form C) 220VDC Coil Socketable
RELAY GEN PURPOSE 3PDT 10A 220V
MT321220 ROHS COMPLIANT: YES
General Purpose Relays 3 Form C, 3PDT, 3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB2988-ND | MT321220 | 08H1936 | 48M7461 | MT321220 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Mt321220 Rohs Compliant Schrack Te Connectivity | Mt321220 Schrack Te Connectivity | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |||
| Poles | Triple Pole (TP) | ||||
| Throw | Double Throw | Double Throw |