MT3211B0 ROHS COMPLIANT: YES
RELAY GEN PURPOSE 3PDT 10A 110V
General Purpose Relays 3PDT 10A 110VDC PWR MULTIMODE RELAY
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 48M7458 | MT3211B0 | MT3211B0 |
| Product Name | Mt3211B0 Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Approvals | RoHS | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 110 volts |