General Purpose Relay 3PDT (3 Form C) 125VDC Coil Socketable
General Purpose Relays 3PDT 10A 240VAC PWR MULTIMODE RELAY
RELAY GEN PURPOSE 3PDT 10A 125V
MT321125
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1487-ND | MT321125 | MT321125 | 48M7460 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Mt321125 Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw |