General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
RELAY GEN PURPOSE 3PDT 10A 24V
General Purpose Relays 3PDT 10A 24VDC POWER MULTIMODE RELAY
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1485-ND | MT3210C4 | MT3210C4 | 16R5903 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Mt3210C4 Schrack Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Triple Pole (TP) |