Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 764684-MT321024
Series: MT, SCHRACK
Packaging: Bulk
Termination Style: Plug In, 11 Pin (Octal)
Operating Temperature Range: -40°C ~ 60°C
Features: Test Button
Contact Form: 3PDT (3 Form C)
Contact Material: Silver Nickel (AgNi)
Mounting: Socketable
Coil Resistance: 475 Ohms
Coil Current: 50mA
Operate Time: 15ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10A
Switching Voltage: 400VAC - Max
Release Time: 10ms
Coil Power: 1.2 W
Categories: Relays
Turn On Voltage (Maximum): 18 VDC
Turn Off Voltage (Minimum): 2.4 VDC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
General Purpose Relays 3P TST BTN LED 24VDC
RELAY, 3PDT, 250VAC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE 3PDT 10A 24V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 764684-MT321024 | PB866-ND | MT321024 | 52F888 | 48M7455 | MT321024 |
| Product Name | Power Relays, Over 2 Amps - MT321024 | Power Relays, Over 2 Amps | General Purpose Relays | Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity | Mt321024 Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Resistance | 475 ohms | |||||
| Mounting | PCBoard; Socketable | Socketable | Panel; Panel Mount | Socket or Plug-in Style; Socketable | ||
| Relay Type | General | General | ||||
| Poles | Triple Pole (TP) | |||||
| Throw | Double Throw | Double Throw | Double Throw |