General Purpose Relay 3PDT (3 Form C) 12VDC Coil Socketable
Win Source Part Number: 1110097-MT321012
Category: Relays>Power Relays, Over 2 Amps
Series: MT, SCHRACK
Termination Style: Plug In, 11 Pin (Octal)
Features: Test Button
Package: Tray
Contact Form: 3PDT (3 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 25
Coil Resistance: 110 Ohms
Coil Current: 109 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 10 A
Switching Voltage: 400VAC - Max
Release Time: 10 ms
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 60°C
Alternative Parts (Cross-Reference): 6-1393091-8; 6-1393091.8; MT 321012; MT321012.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: PB865,6-1393091-8
Product Status: Obsolete
General Purpose Relays 3P TST BTN LED 12VDC
RELAY GEN PURPOSE 3PDT 10A 12V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB865-ND | 1110097-MT321012 | 48M7454 | MT321012 | MT321012 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Mt321012 Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Socketable | PCBoard; Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Triple Pole (TP) | ||||
| Throw | Double Throw | Double Throw |