TE Connectivity Angle, Linear Position Measuring MT2E1-50E-9-188-C1

Description
MT2E1-50E-9-188-C1: CTO-11500000
Request a Quote Datasheet
Description
MT2E1-50E-9-188-C1: CTO-11500000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-MT2E1-50E-9-188-C1-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-MT2E1-50E-9-188-C1-ND
Angle, Linear Position Measuring 223-MT2E1-50E-9-188-C1-ND
MT2E1-50E-9-188-C1: CTO-11500000

MT2E1-50E-9-188-C1: CTO-11500000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-MT2E1-50E-9-188-C1-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
 - APS12205LUAA - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details