TE Connectivity Angle, Linear Position Measuring MT2E1-50E-22-188-C1A

Description
MT2E1-50E-22-188-C1A : CTO-115000
Request a Quote Datasheet
Description
MT2E1-50E-22-188-C1A : CTO-115000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-MT2E1-50E-22-188-C1A-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-MT2E1-50E-22-188-C1A-ND
Angle, Linear Position Measuring 223-MT2E1-50E-22-188-C1A-ND
MT2E1-50E-22-188-C1A : CTO-115000

MT2E1-50E-22-188-C1A: CTO-115000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-MT2E1-50E-22-188-C1A-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Hall Effect Sensor Gear Tooth, Sip-4, Full Reel; Hall Effect Type Allegro Microsystems - 87K3328 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details