TE Connectivity Angle, Linear Position Measuring MT2A-50L-22-10K-M1A

Description
MT2A-50L-22-10K-M1A: CTO-1150000
Request a Quote Datasheet
Description
MT2A-50L-22-10K-M1A: CTO-1150000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-MT2A-50L-22-10K-M1A-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-MT2A-50L-22-10K-M1A-ND
Angle, Linear Position Measuring 223-MT2A-50L-22-10K-M1A-ND
MT2A-50L-22-10K-M1A: CTO-1150000

MT2A-50L-22-10K-M1A: CTO-1150000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-MT2A-50L-22-10K-M1A-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Induction Type Rotary Resolver - RR Series - Exsenco, LLC
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 410 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Reed/Hall-Effect/Magnetic Switch - 211054654 - Radwell International
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details