TE Connectivity Angle, Linear Position Measuring MT2A-3E-14-10K-M3A

Description
MT2A-3E-14-10K-M3A: CTO-11500000
Request a Quote Datasheet
Description
MT2A-3E-14-10K-M3A: CTO-11500000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-MT2A-3E-14-10K-M3A-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-MT2A-3E-14-10K-M3A-ND
Angle, Linear Position Measuring 223-MT2A-3E-14-10K-M3A-ND
MT2A-3E-14-10K-M3A: CTO-11500000

MT2A-3E-14-10K-M3A: CTO-11500000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-MT2A-3E-14-10K-M3A-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Linear Open Systems - PTP Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Output Voltage
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Position Sensors - LVDT/LVIT - 02562400-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 5 inch (127 mm)
Linearity 0.2500 ±% Full Scale
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details