TE Connectivity Angle, Linear Position Measuring MT2A-15L-33-10K-M2A

Description
MT2A-15L-33-10K-M2A: CTO-1150000
Request a Quote Datasheet
Description
MT2A-15L-33-10K-M2A: CTO-1150000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-MT2A-15L-33-10K-M2A-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-MT2A-15L-33-10K-M2A-ND
Angle, Linear Position Measuring 223-MT2A-15L-33-10K-M2A-ND
MT2A-15L-33-10K-M2A: CTO-1150000

MT2A-15L-33-10K-M2A: CTO-1150000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-MT2A-15L-33-10K-M2A-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Continuous-Time Switch Unipolar Switch - A1101LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details