General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable
RELAY GEN PURPOSE DPDT 10A 115V
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | MT236115-ND | MT236115 | 60K7833 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Mt236115 Schrack Te Connectivity |
| Relay Type | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) |