TE Connectivity Relays - Power Relays, Over 2 Amps MT228115

Description
Win Source Part Number: 1314747-MT228115 Category: Relays>Power Relays, Over 2 Amps Series: MT, SCHRACK Termination Style: Plug In, 8 Pin (Octal) Features: Lighted Indicator, Test Button Package: Tray Contact Form: DPDT (2 Form C) Contact Material: Silver Nickel (AgNi) Coil Resistance: 2 kOhms Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 115VAC Contact Rating (Current): 10 A Switching Voltage: 400VAC - Max Release Time: 10 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 92 VAC Must Release Voltage: 46 VAC REACH Status: REACH Unaffected HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: MT22 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314747-MT228115 Category: Relays>Power Relays, Over 2 Amps Series: MT, SCHRACK Termination Style: Plug In, 8 Pin (Octal) Features: Lighted Indicator, Test Button Package: Tray Contact Form: DPDT (2 Form C) Contact Material: Silver Nickel (AgNi) Coil Resistance: 2 kOhms Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 115VAC Contact Rating (Current): 10 A Switching Voltage: 400VAC - Max Release Time: 10 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 92 VAC Must Release Voltage: 46 VAC REACH Status: REACH Unaffected HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: MT22 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1314747-MT228115 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1314747-MT228115
Relays - Power Relays, Over 2 Amps 1314747-MT228115
Win Source Part Number: 1314747-MT228115 Category: Relays>Power Relays, Over 2 Amps Series: MT, SCHRACK Termination Style: Plug In, 8 Pin (Octal) Features: Lighted Indicator, Test Button Package: Tray Contact Form: DPDT (2 Form C) Contact Material: Silver Nickel (AgNi) Coil Resistance: 2 kOhms Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 115VAC Contact Rating (Current): 10 A Switching Voltage: 400VAC - Max Release Time: 10 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 92 VAC Must Release Voltage: 46 VAC REACH Status: REACH Unaffected HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: MT22 Product Status: Obsolete

Win Source Part Number: 1314747-MT228115
Category: Relays>Power Relays, Over 2 Amps
Series: MT, SCHRACK
Termination Style: Plug In, 8 Pin (Octal)
Features: Lighted Indicator, Test Button
Package: Tray
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 2 kOhms
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 115VAC
Contact Rating (Current): 10 A
Switching Voltage: 400VAC - Max
Release Time: 10 ms
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 92 VAC
Must Release Voltage: 46 VAC
REACH Status: REACH Unaffected
HTSUS: 8536.49.0075
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: MT22
Product Status: Obsolete

Buy Now Datasheet
Power Relays, Over 2 Amps - PB1480-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1480-ND
Power Relays, Over 2 Amps PB1480-ND
General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable

Buy Now Datasheet
Mt228115 Rohs Compliant Schrack Te Connectivity - 08H1932 - Newark, An Avnet Company
Chicago, IL, United States
Mt228115 Rohs Compliant Schrack Te Connectivity
08H1932
Mt228115 Rohs Compliant Schrack Te Connectivity 08H1932
MT228115 ROHS COMPLIANT: YES

MT228115 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
MT228115
Relays - Power Relays, Over 2 Amps MT228115
RELAY GEN PURPOSE DPDT 10A 115V

RELAY GEN PURPOSE DPDT 10A 115V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
MT228115
General Purpose Relays MT228115
General Purpose Relays 2P TST BTN LED 115AC

General Purpose Relays 2P TST BTN LED 115AC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1314747-MT228115 PB1480-ND 08H1932 MT228115 MT228115
Product Name Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps Mt228115 Rohs Compliant Schrack Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Resistance 2000 ohms
Mounting PCBoard; Socketable Socketable Socket or Plug-in Style; Socketable
Relay Type General General
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Relays - Power Relays, Over 2 Amps - 973583-RM87N-2011-35-1012 - Win Source Electronics
Specs
Resistance 360 ohms
Mounting PCBoard; Through Hole
View Details
4 suppliers
Relay module - 859-393 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers