General Purpose Relay DPDT (2 Form C) 230VAC Coil Socketable
RELAY GEN PURPOSE DPDT 10A 230V
General Purpose Relays DPDT 10A 230VAC OCTL
GENERAL PURPOSE RELAY, MT SERIES, POWER, NON LATCHING, DPDT, 230 VAC, 10 A ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB864-ND | MT226230 | MT226230 | 28M8659 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | General Purpose Relay, Mt Series, Power, Non Latching, Dpdt, 230 Vac, 10 A Rohs Compliant Schrack Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |