TE Connectivity Power Relays, Over 2 Amps MT226115

Description
General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB863-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB863-ND
Power Relays, Over 2 Amps PB863-ND
General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity - 52F885 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity
52F885
Relay, Dpdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity 52F885
RELAY, DPDT, 250VAC, 10A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 10A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
MT226115
Relays - Power Relays, Over 2 Amps MT226115
RELAY GEN PURPOSE DPDT 10A 115V

RELAY GEN PURPOSE DPDT 10A 115V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
MT226115
General Purpose Relays MT226115
General Purpose Relays DP W/ TEST BTN 115AC

General Purpose Relays DP W/ TEST BTN 115AC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB863-ND 52F885 MT226115 MT226115
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Panel; Panel Mount Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data