General Purpose Relay DPDT (2 Form C) 48VAC Coil Socketable
MT226048 ROHS COMPLIANT: YES
General Purpose Relays DPDT 10A 48VAC POWER MULTIMODE RELAY
RELAY GEN PURPOSE DPDT 10A 48V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | MT226048-ND | 08H1930 | MT226048 | MT226048 |
| Product Name | Power Relays, Over 2 Amps | Mt226048 Rohs Compliant Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |