General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
RELAY GEN PURPOSE DPDT 10A 24V
MT223024 ROHS COMPLIANT: YES
General Purpose Relays DPDT 10A 24VDC POWER MULTIMODE RELAY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1478-ND | MT223024 | 48M7440 | MT223024 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Mt223024 Rohs Compliant Schrack Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | 24VDC | ||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |