General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable
RELAY GEN PURPOSE DPDT 10A 110V
General Purpose Relays DPDT 10A 110VDC PWR MULTIMODE RELAY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2330-ND | 83K9177 | MT221110 | MT221110 |
| Product Name | Power Relays, Over 2 Amps | Mt221110 Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) |