General Purpose Relay DPDT (2 Form C) 60VDC Coil Socketable
General Purpose Relays DPDT 10A 60VDC POWER MULTIMODE RELAY
RELAY GEN PURPOSE DPDT 10A 60V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | MT221060-ND | 89K7079 | MT221060 | MT221060 |
| Product Name | Power Relays, Over 2 Amps | Mt221060 Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) |