TE Connectivity Power Relays, Over 2 Amps MT221024

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB861-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB861-ND
Power Relays, Over 2 Amps PB861-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Power Relays, Over 2 Amps - MT221024 - 1227733-MT221024 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - MT221024
1227733-MT221024
Power Relays, Over 2 Amps - MT221024 1227733-MT221024
Manufacturer: Tyco Electronics Win Source Part Number: 1227733-MT221024 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control

Manufacturer: Tyco Electronics
Win Source Part Number: 1227733-MT221024
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control

Buy Now
Relay, Dpdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity - 52F883 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity
52F883
Relay, Dpdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity 52F883
RELAY, DPDT, 250VAC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Mt221024 Rohs Compliant Schrack Te Connectivity - 48M7435 - Newark, An Avnet Company
Chicago, IL, United States
Mt221024 Rohs Compliant Schrack Te Connectivity
48M7435
Mt221024 Rohs Compliant Schrack Te Connectivity 48M7435
MT221024 ROHS COMPLIANT: YES

MT221024 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
MT221024
General Purpose Relays MT221024
General Purpose Relays DP W/ TEST BTN 24VDC

General Purpose Relays DP W/ TEST BTN 24VDC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - MT221024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
MT221024
Relays - Power Relays, Over 2 Amps MT221024
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site
Relay/Socket - 15937120 - Radwell International
Willingboro, NJ, United States
Relay/Socket
15937120
Relay/Socket 15937120
DISCONTINUED BY MANUFACTURER, POWER RELAY, MULTIMODE, DPDT, 24 VDC COIL, 10 AMP, 250 VAC CONTACT VOLTAGE, SILVER NICKEL CONTACT, PANEL MOUNT, NON LATCHING, (MU221024). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER RELAY, MULTIMODE, DPDT, 24 VDC COIL, 10 AMP, 250 VAC CONTACT VOLTAGE, SILVER NICKEL CONTACT, PANEL MOUNT, NON LATCHING, (MU221024). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB861-ND 1227733-MT221024 52F883 48M7435 MT221024 MT221024 15937120
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - MT221024 Relay, Dpdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity Mt221024 Rohs Compliant Schrack Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps Relay/Socket
Relay Type General General
Mounting Socketable PCBoard Panel; Panel Mount Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products