TE Connectivity ™ Heat Shrink Tubing - MT2000-0.125-0-SP MT2000-0.125-0-SP

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 785109-MT2000-0.125- 0-SP Series: Altera MT2000 Type: Tubing, Semi Rigid Color: Black Operating Temperature Range: -40°C ~ 105°C Features: Strain Resistant Material: Polyolefin (PO), Irradiated Family Name: MT2000-0.125-0-SP Shrinkage Ratio: 2.5 to 1 Inner Diameter - Supplied: 0.125" (3.18mm) Shrink Temperature: 110°C Categories: Cables, Wires - Management Introduction Date: August 02, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 785109-MT2000-0.125- 0-SP Series: Altera MT2000 Type: Tubing, Semi Rigid Color: Black Operating Temperature Range: -40°C ~ 105°C Features: Strain Resistant Material: Polyolefin (PO), Irradiated Family Name: MT2000-0.125-0-SP Shrinkage Ratio: 2.5 to 1 Inner Diameter - Supplied: 0.125" (3.18mm) Shrink Temperature: 110°C Categories: Cables, Wires - Management Introduction Date: August 02, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - MT2000-0.125-0-SP
785109-MT2000-0.125-0-SP
Heat Shrink Tubing - MT2000-0.125-0-SP 785109-MT2000-0.125-0-SP
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 785109-MT2000-0.125- 0-SP Series: Altera MT2000 Type: Tubing, Semi Rigid Color: Black Operating Temperature Range: -40°C ~ 105°C Features: Strain Resistant Material: Polyolefin (PO), Irradiated Family Name: MT2000-0.125-0-SP Shrinkage Ratio: 2.5 to 1 Inner Diameter - Supplied: 0.125" (3.18mm) Shrink Temperature: 110°C Categories: Cables, Wires - Management Introduction Date: August 02, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 785109-MT2000-0.125-0-SP
Series: Altera MT2000
Type: Tubing, Semi Rigid
Color: Black
Operating Temperature Range: -40°C ~ 105°C
Features: Strain Resistant
Material: Polyolefin (PO), Irradiated
Family Name: MT2000-0.125-0-SP
Shrinkage Ratio: 2.5 to 1
Inner Diameter - Supplied: 0.125" (3.18mm)
Shrink Temperature: 110°C
Categories: Cables, Wires - Management
Introduction Date: August 02, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 785109-MT2000-0.125-0-SP
Product Name Heat Shrink Tubing - MT2000-0.125-0-SP
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details