TE Connectivity ™ OEM Parts - OEM Parts (M - N) - MT2-C93450 MT2-C93450

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080841-MT2-C93450 Termination: Through Hole Contact Material: Silver Current Rating: 2 A Length: 20.2 mm Contact Resistance: 70 mΩ Coil Resistance: 45 Ω Contact Current Rating: 2 A Coil Type: Non-Latching Coil Power: 550 mW Height: 11 mm Weight: 5 g Number of Pins: 8 Width: 20.2 mm Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): G5V-2-DC5; G6A-274P-ST40-US-DC5 ; C93422; V23079A1001B301; 4-1393789-3; TX2-5VMT2C93450; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 10 mm Mount: PCB RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Throw Configuration: DPDT Coil Voltage (DC): 5 V
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080841-MT2-C93450 Termination: Through Hole Contact Material: Silver Current Rating: 2 A Length: 20.2 mm Contact Resistance: 70 mΩ Coil Resistance: 45 Ω Contact Current Rating: 2 A Coil Type: Non-Latching Coil Power: 550 mW Height: 11 mm Weight: 5 g Number of Pins: 8 Width: 20.2 mm Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): G5V-2-DC5; G6A-274P-ST40-US-DC5 ; C93422; V23079A1001B301; 4-1393789-3; TX2-5VMT2C93450; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 10 mm Mount: PCB RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Throw Configuration: DPDT Coil Voltage (DC): 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MT2-C93450 - 1080841-MT2-C93450 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MT2-C93450
1080841-MT2-C93450
OEM Parts - OEM Parts (M - N) - MT2-C93450 1080841-MT2-C93450
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080841-MT2-C93450 Termination: Through Hole Contact Material: Silver Current Rating: 2 A Length: 20.2 mm Contact Resistance: 70 mΩ Coil Resistance: 45 Ω Contact Current Rating: 2 A Coil Type: Non-Latching Coil Power: 550 mW Height: 11 mm Weight: 5 g Number of Pins: 8 Width: 20.2 mm Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): G5V-2-DC5; G6A-274P-ST40-US-DC5 ; C93422; V23079A1001B301; 4-1393789-3; TX2-5VMT2C93450; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 10 mm Mount: PCB RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Throw Configuration: DPDT Coil Voltage (DC): 5 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080841-MT2-C93450
Termination: Through Hole
Contact Material: Silver
Current Rating: 2 A
Length: 20.2 mm
Contact Resistance: 70 mΩ
Coil Resistance: 45 Ω
Contact Current Rating: 2 A
Coil Type: Non-Latching
Coil Power: 550 mW
Height: 11 mm
Weight: 5 g
Number of Pins: 8
Width: 20.2 mm
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): G5V-2-DC5; G6A-274P-ST40-US-DC5; C93422; V23079A1001B301; 4-1393789-3; TX2-5VMT2C93450;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 10 mm
Mount: PCB
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Throw Configuration: DPDT
Coil Voltage (DC): 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1080841-MT2-C93450
Product Name OEM Parts - OEM Parts (M - N) - MT2-C93450
Unlock Full Specs
to access all available technical data