Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176178-MT2-C93431
Termination: Through Hole
Contact Material: Gold
Current Rating: 2 A
Length: 20.2 mm
Coil Resistance: 1.05 kΩ
Height: 11 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): MT2C93431;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Depth: 10 mm
Mount: PCB
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 24 V
Throw Configuration: DPDT
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1176178-MT2-C93431 |
| Product Name | Custom Parts - Custom Parts (J - M) - MT2-C93431 |