Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010019-MT2-C93403
Termination: Through Hole
Contact Material: Gold, Silver
Current Rating: 2 A
Length: 20.2 mm
Contact Resistance: 70 mΩ
Coil Resistance: 3.872 kΩ
Contact Current Rating: 2 A
Coil Type: Non-Latching
Coil Power: 150 mW
Height: 11 mm
Number of Pins: 8
Width: 20.2 mm
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MT2-C93403MT2C93403;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 10 mm
Mount: PCB
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Throw Configuration: DPDT
Coil Voltage (DC): 24 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1010019-MT2-C93403 |
| Product Name | OEM Parts - OEM Parts (M - N) - MT2-C93403 |