Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080840-MT2-C93401
Termination: Through Hole
Contact Material: Gold, Silver
Current Rating: 2 A
Length: 20.2 mm
Contact Resistance: 70 mΩ
Coil Resistance: 168 Ω
Contact Current Rating: 2 A
Coil Type: Non-Latching
Coil Power: 150 mW
Height: 11 mm
Number of Pins: 8
Width: 20.2 mm
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): C93401; TXD2-L-5V; V23079A1001B301; 4-1393789-3; TX2SS-5V; TQ2SA-5V-XMT2C93401;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 10 mm
Mount: PCB
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Throw Configuration: DPDT
Coil Voltage (DC): 5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1080840-MT2-C93401 |
| Product Name | OEM Parts - OEM Parts (M - N) - MT2-C93401 |