TE Connectivity Heat Shrink Tubing, Po, Trans; Shrink Ratio Raychem Te Connectivity MT-LWA-.043-X-SP

Description
HEAT SHRINK TUBING, PO, TRANS; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.043"; I.D. Supplied - Metric:1.09mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.014" RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, PO, TRANS; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.043"; I.D. Supplied - Metric:1.09mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.014" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, Po, Trans; Shrink Ratio Raychem Te Connectivity - 89T2464 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, Po, Trans; Shrink Ratio Raychem Te Connectivity
89T2464
Heat Shrink Tubing, Po, Trans; Shrink Ratio Raychem Te Connectivity 89T2464
HEAT SHRINK TUBING, PO, TRANS; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.043"; I.D. Supplied - Metric:1.09mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.014" RoHS Compliant: Yes

HEAT SHRINK TUBING, PO, TRANS; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.043"; I.D. Supplied - Metric:1.09mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.014" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 89T2464
Product Name Heat Shrink Tubing, Po, Trans; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Reducing sleeve - DARQ-R-A-S17-S12-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Power Cable Wraps - 048242-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details