TE Connectivity Contact Configuration Alcoswitch Te Connectivity MSS1200RG04.

Description
Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:20mA; Contact Voltage AC Max:-; Contact Voltage DC Max:20V; Orientation:Right Angle RoHS Compliant: Yes
Description
Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:20mA; Contact Voltage AC Max:-; Contact Voltage DC Max:20V; Orientation:Right Angle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact Configuration Alcoswitch Te Connectivity - 23AC7269 - Newark, An Avnet Company
Chicago, IL, United States
Contact Configuration Alcoswitch Te Connectivity
23AC7269
Contact Configuration Alcoswitch Te Connectivity 23AC7269
Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:20mA; Contact Voltage AC Max:-; Contact Voltage DC Max:20V; Orientation:Right Angle RoHS Compliant: Yes

Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:20mA; Contact Voltage AC Max:-; Contact Voltage DC Max:20V; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 23AC7269
Product Name Contact Configuration Alcoswitch Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MSN12ANW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 429509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 450-1992-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 185 F (-10 to 85 C)
View Details
2 suppliers