TE Connectivity ™ Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 0.5 A; Wire Lug MSPS103C2

Description
MSPS Series Pushbutton Switch Silver plated contacts The actuator material is thermoplastic.
Description
MSPS Series Pushbutton Switch Silver plated contacts The actuator material is thermoplastic.

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 0.5 A; Wire Lug - 70155858 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 0.5 A; Wire Lug
70155858
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 0.5 A; Wire Lug 70155858
MSPS Series Pushbutton Switch Silver plated contacts The actuator material is thermoplastic.

MSPS Series Pushbutton Switch

  • Silver plated contacts
    The actuator material is thermoplastic.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70155858
Product Name Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 0.5 A; Wire Lug
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Wire Lug
Features Has CSA Certification; Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364686-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Tactile Switches - 486-7018-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details