TE Connectivity AMP+ manual service disconnect is designed to protect service technicians and emergency response teams when working with the high voltages found in electrical vehicle systems. Utilising a two stage lever to open the HVIL circuit prior to separation of high voltage contacts. The EV connector is touch proof and tool free, ideal for high voltage battery pack to pack interconnection.
Thumb activated 2 stage lever. Up to 50 mating cycles. Fuse rating up to 350A. Voltage rating up to 700Vdc. IP6K9K rated. No tool required to un-mate. Current rating determined by fuse selection. 2x Integrated internal HVIL
Connector Type = MSD Receptacle HVIL Kit
Number of Contacts = 4
Operating Voltage = 700 V dc
Maximum Operating Temperature = +60°C
IP Rating = IpX7 (Mated), IP6k9k (Mated), IP2xb (Unmated)
Latching Type = Thumb Actuated-2 Stage Lever Assist
Standards Met = RoHS
Applications = HV Battery Back to Back
Operating Temperature Range = -40 - +65 °C
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 8086787 |
Connector Type | Automotive Connector |