Humidity, Pressure, Temperature Sensor I²C Output
Humidity, Pressure, Temperature Sensor I²C Output
Humidity, Pressure, Temperature Sensor I²C Output
Manufacturer: TE Connectivity
Win Source Part Number: 847716-MS860702BA01-
Features: Sensor Output
Package: Reel - TR
Family Name: MS8607
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 223-1701-1, 223-1701-2, MS8607-02BA01, 223-1701-6
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 223-1701-1-ND | 847716-MS860702BA01-50 |
| Product Name | Multifunction | Unclassified - MS860702BA01-50 |