Manufacturer: TE Connectivity
Win Source Part Number: 928146-MS583702BA06-
Series: MS5837
Operating Temperature Range: -20°C ~ 85°C
Features: Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute - 24 b 4-SMD Module
Package: 4-SMD Module
Package: Reel - TR
Family Name: MS5837
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 9026.20.4000
Other Part Number: 223-1889-2, 223-1889-1, 223-1889-6, -1167-10207018-00, 10207018-00
SENSOR 17.4PSIA 24BIT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 928146-MS583702BA06-50 | MS583702BA06-50 |
| Product Name | Pressure Sensors, Transducers - MS583702BA06-50 | Sensors, Transducers - Pressure Sensors, Transducers |
| Package / Mounting | Surface Mount (SMD) |