Manufacturer: TE Connectivity Measurement Specialties
Win Source Part Number: 806100-MS583702BA01-
Packaging: Reel
Termination Style: SMD (SMT) Tab
Applications: Industrial Automation
Output Type: I2C
Output: 24 b
Accuracy: ±0.058PSI (±0.4kPa)
Pressure Type: Sealed Gauge
Operating Pressure: 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa)
Maximum Pressure: 145PSI (999.74kPa)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: Cylinder, Metal
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.5V ~ 3.6V
SENSOR 17.4PSIA 24BIT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 806100-MS583702BA01-50 | MS583702BA01-50 |
| Product Name | Pressure Sensors, Transducers - MS583702BA01-50 | Sensors, Transducers - Pressure Sensors, Transducers |
| Applications | Industrial | |
| Pressure Type | Sealed Gauge | |
| Package / Mounting | Surface Mount (SMD) | |
| Packing Method | Tape Reel; Reel |