TE Connectivity ™ Pressure Sensors, Transducers - MS580502BA01-50 MS580502BA01-50

Description
Manufacturer: TE Connectivity Measurement Specialties Win Source Part Number: 1227022-MS580502BA01 -50 Termination Style: Solder Pad Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD Module Output Type: I2C Operating Supply Voltage: 1.8 V ~ 3.6 V Output: 24 b Accuracy: ±0.058 PSI (±0.4 kPa) Pressure Type: Absolute Operating Pressure: 4.35 PSI ~ 17.4 PSI (30 kPa ~ 120 kPa) Port Style: No Port Maximum Pressure: 72.52 PSI (500 kPa) Categories: Sensors, Transducers Manufacturer Homepage: www.te.com/usa-en/ho me.html Manufacturer Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Measurement Specialties Win Source Part Number: 1227022-MS580502BA01 -50 Termination Style: Solder Pad Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD Module Output Type: I2C Operating Supply Voltage: 1.8 V ~ 3.6 V Output: 24 b Accuracy: ±0.058 PSI (±0.4 kPa) Pressure Type: Absolute Operating Pressure: 4.35 PSI ~ 17.4 PSI (30 kPa ~ 120 kPa) Port Style: No Port Maximum Pressure: 72.52 PSI (500 kPa) Categories: Sensors, Transducers Manufacturer Homepage: www.te.com/usa-en/ho me.html Manufacturer Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MS580502BA01-50 - 1227022-MS580502BA01-50 - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - MS580502BA01-50
1227022-MS580502BA01-50
Pressure Sensors, Transducers - MS580502BA01-50 1227022-MS580502BA01-50
Manufacturer: TE Connectivity Measurement Specialties Win Source Part Number: 1227022-MS580502BA01 -50 Termination Style: Solder Pad Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD Module Output Type: I2C Operating Supply Voltage: 1.8 V ~ 3.6 V Output: 24 b Accuracy: ±0.058 PSI (±0.4 kPa) Pressure Type: Absolute Operating Pressure: 4.35 PSI ~ 17.4 PSI (30 kPa ~ 120 kPa) Port Style: No Port Maximum Pressure: 72.52 PSI (500 kPa) Categories: Sensors, Transducers Manufacturer Homepage: www.te.com/usa-en/ho me.html Manufacturer Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Measurement Specialties
Win Source Part Number: 1227022-MS580502BA01-50
Termination Style: Solder Pad
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD Module
Output Type: I2C
Operating Supply Voltage: 1.8 V ~ 3.6 V
Output: 24 b
Accuracy: ±0.058 PSI (±0.4 kPa)
Pressure Type: Absolute
Operating Pressure: 4.35 PSI ~ 17.4 PSI (30 kPa ~ 120 kPa)
Port Style: No Port
Maximum Pressure: 72.52 PSI (500 kPa)
Categories: Sensors, Transducers
Manufacturer Homepage: www.te.com/usa-en/home.html
Manufacturer Package: 4-SMD
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MS580502BA01-50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MS580502BA01-50
Sensors, Transducers - Pressure Sensors, Transducers MS580502BA01-50
SENSOR 17.4PSIA 24BIT 4SMD

SENSOR 17.4PSIA 24BIT 4SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1227022-MS580502BA01-50 MS580502BA01-50
Product Name Pressure Sensors, Transducers - MS580502BA01-50 Sensors, Transducers - Pressure Sensors, Transducers
Pressure Type Absolute; Absolute
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Pressure Sensor Chip - ADCA Series - Pressure Sensor Chip - ADCA Series - All Sensors Corp.
Specs
Applications STANDARD
Compensated Compensated
Pressure Type Gauge
View Details
Custom High Volume, High Pressure Sensor Assembly - MSS100 - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Pressure Type Gauge
Package / Mounting Surface Mount (SMD)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details