Manufacturer: TE Connectivity Measurement Specialties
Win Source Part Number: 1336621-MS580330BA01
Category: Sensors, Transducers>Pressure
Packaging: Tube
Termination Style: SMD (SMT) Tab
Applications: Board Mount
Standard Package: 80
Output Type: I2C, SPI
Output: 24 b
Pressure Type: Absolute
Operating Pressure: 435.1PSI (3000kPa)
Port Style: No Port
Maximum Pressure: 435.11PSI (3000kPa)
Voltage - Supply: 1.8V ~ 3.6V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 9026.20.4000
Other Part Number: 2266-MS580330BA01-00
Base Product Number: MS5803
RoHS Status: RoHS non-compliant
SENSOR 435.1PSIA 24BIT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1336621-MS580330BA01-00 | MS580330BA01-00 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Absolute; Absolute | |
| Package / Mounting | Surface Mount (SMD); 8-SMD Module | |
| Packing Method | Tube; Tube |